CRG0201F2K26 Resistors by TE Connectivity

RES 2K26 1% 0.05W 0201 THICK FILM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0100


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.0100
-
Buy Now
Logo for element14 element14 US$0.0104
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistor Case Style 0201 [0603 Metric]
Resistance 2.26kohm
Product Range -
Voltage Rating 25V
Resistor Element Material Thick Film
Power Rating 50mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jun-2015)
Resistor Mounting Surface Mount Device

Alternative Descriptions

Crg0201 1% 2K26 |Neohm Te Connectivity CRG0201F2K26 | Newark Electronics
RES, 2K26, 1%, 0.05W, 0201, THICK FILM | element14
SMD Chip Resistor, 2.26 kOhm, ± 1%, 50 mW, 0201 [0603 Metric], Thick Film, High Power | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRG0201F2K26?

Additional datasheets, footprints and schematics for CRG0201F2K26 are listed on our Part Details page. You can also find images and similar parts to CRG0201F2K26 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRG0201F2K26 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRG0201F2K26 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRG0201F2K26 fall under?

The CRG0201F2K26 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CRG0201F2K26 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRG0201F2K26 you can contact the distributor directly for product support, shipping queries etc.

Is the CRG0201F2K26 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRG0201F2K26 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CRG0201F2K26.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRG0201F2K26 often in real-time on the comparison pages.

What if I can't find stock of CRG0201F2K26?

You can fill out our help required form which you can use to request a quote for CRG0201F2K26 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay