Status: | Unknown |
---|---|
Series: | CRG Series |
RoHS: | Unknown |
Prices starting from US$0.0158
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0212
|
2,201
in stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
308,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0173
|
308,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0167
|
308,000
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
308,000
in stock
|
Buy Now | |
element14
from US$0.0235
|
2,201
in stock
|
Buy Now | |
Avnet America
from US$0.0158
|
-
|
Buy Now | |
RS Americas
from US$0.0240
|
-
|
Buy Now | |
TE Store
from US$0.09
|
-
|
Buy Now |
Resistor Case Style | 0201 [0603 Metric] |
---|---|
Resistance | 10kohm |
Product Range | CRG Series |
Voltage Rating | 25V |
Resistor Element Material | Thick Film |
Power Rating | 50mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Resistor Mounting | Surface Mount Device |
Crg0201 1% 10K |Neohm Te Connectivity CRG0201F10K | Newark Electronics |
Thick Film Resistors-SMD CRG0201 1% 10K | Rapid Electronics |
TE Connectivity - AMP Thick Film Resistor CRG 0201 1% 10K | Distrelec |
RES, 10K, 1%, 0.05W, 0201, THICK FILM | element14 |
SMD Chip Resistor, 10 kOhm, ± 1%, 50 mW, 0201 [0603 Metric], Thick Film, High Power | Avnet America |
Thick Film Surface Mnt Fixed Resistor 0201 Case 10kOhm +/-1% +/-200ppm/degC | TE Connectivity CRG0201F10K | RS Americas |
Special Order: CRG0201 1% 10K Resistance Value: 10K Ω Element Type: Thick Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Surface Mount Resistor | 10K Ω Thick Film General Purpose Resistor 1 % | Part Number: CRG0201F10K | Internal Number: 4-2176068-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CRG0201F10K?
Additional datasheets, footprints and schematics for CRG0201F10K are listed on our Part Details page. You can also find images and similar parts to CRG0201F10K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRG0201F10K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRG0201F10K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRG0201F10K fall under?
The CRG0201F10K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRG0201F10K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRG0201F10K you can contact the distributor directly for product support, shipping queries etc.
Is the CRG0201F10K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRG0201F10K have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for CRG0201F10K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRG0201F10K often in real-time on the comparison pages.
What if I can't find stock of CRG0201F10K?
You can fill out our help required form which you can use to request a quote for CRG0201F10K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.