Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CRCW Series 2512 1 W 47.5 Ohm ▒1 % ▒100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
Crcw2512 100 47R5 1% E67 E3 |Vishay CRCW251247R5FKEG | Newark Electronics |
SMD Chip Resistor, 47.5 Ohm, ± 1%, 1 W, 2512 [6332 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 47.5 Ohm, � 1%, 1 W, 2512 [6332 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW251247R5FKEG?
Additional datasheets, footprints and schematics for CRCW251247R5FKEG are listed on our Part Details page. You can also find images and similar parts to CRCW251247R5FKEG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW251247R5FKEG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW251247R5FKEG price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW251247R5FKEG you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW251247R5FKEG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW251247R5FKEG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Avnet Asia and Avnet Abacus have stock available or on a lead time for CRCW251247R5FKEG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW251247R5FKEG often in real-time on the comparison pages.
What if I can't find stock of CRCW251247R5FKEG?
You can fill out our help required form which you can use to request a quote for CRCW251247R5FKEG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.