Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
160,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
160,000
in stock
|
Buy Now | |
element14
from US$0.19
|
160,000
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
5,045
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
2,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.27
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, 0R, 1.5W, 2512, Thick Film | Newark Electronics |
RES, 0R, 1.5W, 2512, THICK FILM | element14 |
Vishay Pulse Proof High Power Thick Film Resistor 0Ohm 2512 | Distrelec |
Zero Ohm Resistor, Jumper, 2512 [6432 Metric], Thick Film, 1 W, Surface Mount | Avnet America |
HP2512 0R I=16A HIGHPOWER | Rutronik |
CRCW Series 2512 0 Ohm JUMPRER Thick Film Chip Resistor | Future Electronics |
ZERO OHM JUMPER | TTI Europe |
Where can I find additional details, specifications and documents for a CRCW25120000Z0EGHP?
Additional datasheets, footprints and schematics for CRCW25120000Z0EGHP are listed on our Part Details page. You can also find images and similar parts to CRCW25120000Z0EGHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW25120000Z0EGHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW25120000Z0EGHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW25120000Z0EGHP fall under?
The CRCW25120000Z0EGHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW25120000Z0EGHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW25120000Z0EGHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW25120000Z0EGHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW25120000Z0EGHP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Avnet America have stock available or on a lead time for CRCW25120000Z0EGHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW25120000Z0EGHP often in real-time on the comparison pages.
What if I can't find stock of CRCW25120000Z0EGHP?
You can fill out our help required form which you can use to request a quote for CRCW25120000Z0EGHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.