Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 5R6, 5%, 0.75W, 2010, THICK FILM | element14 |
Res, Thick Film, 5R6, 5%, 0.75W, 2010 | Newark Electronics |
Res Thick Film 2010 5.6 Ohm 5% 3/4W ±200ppm/°C Molded SMD SMD Blister T/R | Avnet America |
5.6 OHM 5% | TTI Europe |
Where can I find additional details, specifications and documents for a CRCW20105R60JNEF?
Additional datasheets, footprints and schematics for CRCW20105R60JNEF are listed on our Part Details page. You can also find images and similar parts to CRCW20105R60JNEF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW20105R60JNEF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW20105R60JNEF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW20105R60JNEF fall under?
The CRCW20105R60JNEF is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW20105R60JNEF when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW20105R60JNEF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW20105R60JNEF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW20105R60JNEF have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for CRCW20105R60JNEF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW20105R60JNEF often in real-time on the comparison pages.
What if I can't find stock of CRCW20105R60JNEF?
You can fill out our help required form which you can use to request a quote for CRCW20105R60JNEF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.