Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 3 Kohm, 500 Mw, 5%, 400 V Rohs Compliant: Yes |Vishay CRCW20103K00JNEF | Newark Electronics |
Res Thick Film 2010 3K Ohm 5% 0.75W(3/4W) ▒200ppm/C Pad SMD Automotive T/R | Future Electronics |
SMD Chip Resistor, 3 kOhm, ± 5%, 750 mW, 2010 [5025 Metric], Thick Film, General Purpose | Avnet America |
RES, 3K, 5%, 0.75W, 2010, THICK FILM | Farnell |
Res Thick Film 2010 3K Ohm 5% 3/4W ?200ppm/?C Molded SMD SMD Blister T/R | Avnet Asia |
SMD Chip Resistor, 3 kOhm, � 5%, 750 mW, 2010 [5025 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW20103K00JNEF?
Additional datasheets, footprints and schematics for CRCW20103K00JNEF are listed on our Part Details page. You can also find images and similar parts to CRCW20103K00JNEF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW20103K00JNEF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW20103K00JNEF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW20103K00JNEF fall under?
The CRCW20103K00JNEF is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW20103K00JNEF when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW20103K00JNEF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW20103K00JNEF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW20103K00JNEF have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Asia have stock available or on a lead time for CRCW20103K00JNEF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW20103K00JNEF often in real-time on the comparison pages.
What if I can't find stock of CRCW20103K00JNEF?
You can fill out our help required form which you can use to request a quote for CRCW20103K00JNEF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.