Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res Hp Thkflm 2010 2.7 Ohm 1% 1W 100Ppm/ C Smd |Vishay CRCW20102K70FKEFHP | Newark Electronics |
SMD Chip Resistor, 2.7 kOhm, ± 1%, 1 W, 2010 [5025 Metric], Thick Film, High Power Pulse Proof | Avnet America |
2.7K OHM 1W 1% | TTI Europe |
RES, AEC-Q200, THICK FILM, 2K7, 1W, 2010 | element14 |
CRCW-HP Series 2010 1 W 2.7 kOhm ▒1 % ▒100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
Where can I find additional details, specifications and documents for a CRCW20102K70FKEFHP?
Additional datasheets, footprints and schematics for CRCW20102K70FKEFHP are listed on our Part Details page. You can also find images and similar parts to CRCW20102K70FKEFHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW20102K70FKEFHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW20102K70FKEFHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW20102K70FKEFHP fall under?
The CRCW20102K70FKEFHP is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW20102K70FKEFHP when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW20102K70FKEFHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW20102K70FKEFHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW20102K70FKEFHP have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, element14 and Farnell have stock available or on a lead time for CRCW20102K70FKEFHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW20102K70FKEFHP often in real-time on the comparison pages.
What if I can't find stock of CRCW20102K70FKEFHP?
You can fill out our help required form which you can use to request a quote for CRCW20102K70FKEFHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.