Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.19
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
4,000
in stock
|
Buy Now | |
element14
from US$0.18
|
3,990
in stock
|
Buy Now | |
Farnell
from US$0.16
|
3,990
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Aec-Q200, Thick Film, 2K, 1W, 2010 | Newark Electronics |
CRCW-HP Series 2010 1 W 2 kOhm â–’1 % â–’100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
RES, 2K, 1%, 1W, 2010, THICK FILM | element14 |
SMD Chip Resistor, 2 kOhm, ± 1%, 1 W, 2010 [5025 Metric], Thick Film, High Power Pulse Proof | Avnet America |
2K OHM 1W 1% | TTI Europe |
SMD Chip Resistor, 2 kOhm, � 1%, 1 W, 2010 [5025 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW20102K00FKEFHP?
Additional datasheets, footprints and schematics for CRCW20102K00FKEFHP are listed on our Part Details page. You can also find images and similar parts to CRCW20102K00FKEFHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW20102K00FKEFHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW20102K00FKEFHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW20102K00FKEFHP fall under?
The CRCW20102K00FKEFHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW20102K00FKEFHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW20102K00FKEFHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW20102K00FKEFHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW20102K00FKEFHP have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for CRCW20102K00FKEFHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW20102K00FKEFHP often in real-time on the comparison pages.
What if I can't find stock of CRCW20102K00FKEFHP?
You can fill out our help required form which you can use to request a quote for CRCW20102K00FKEFHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.