Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0302
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
24,280
in stock
|
Buy Now | |
element14
from US$0.07
|
27,226
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
24,280
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.0302
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 1M, 1%, 0.75W, 2010, THICK FILM | element14 |
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Mohm, 750 Mw, - 1%, 400 V Rohs Compliant: Yes |Vishay CRCW20101M00FKEF | Newark Electronics |
CRCW Series 2010 0.75 W 1 MOhm ▒1 % ▒100 ppm/K Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 1 MOhm, ± 1%, 750 mW, 2010 [5025 Metric], Thick Film, General Purpose | Avnet America |
Resistor | RS Americas |
1M OHM 1% | TTI Europe |
SMD Chip Resistor, 1 MOhm, � 1%, 750 mW, 2010 [5025 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW20101M00FKEF?
Additional datasheets, footprints and schematics for CRCW20101M00FKEF are listed on our Part Details page. You can also find images and similar parts to CRCW20101M00FKEF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW20101M00FKEF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW20101M00FKEF price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW20101M00FKEF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW20101M00FKEF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW20101M00FKEF have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Avnet America have stock available or on a lead time for CRCW20101M00FKEF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW20101M00FKEF often in real-time on the comparison pages.
What if I can't find stock of CRCW20101M00FKEF?
You can fill out our help required form which you can use to request a quote for CRCW20101M00FKEF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.