Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.08
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res Thick Film 2010 100 Ohm 5% 1W 200ppm/C Pad SMD Automotive T/R | Future Electronics |
Vishay Pulse Proof High Power Thick Film Resistor 100Ohm ± | Distrelec |
SMD Chip Resistor, 100 Ohm, � 5%, 1 W, 2010 [5025 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Res, Aec-Q200, Thick Film, 100R, 1W, 2010 | Newark Electronics |
SMD Chip Resistor, 100 Ohm, ± 5%, 1 W, 2010 [5025 Metric], Thick Film, High Power Pulse Proof | Avnet America |
100 OHM 1W 5% | TTI Europe |
Where can I find additional details, specifications and documents for a CRCW2010100RJNEFHP?
Additional datasheets, footprints and schematics for CRCW2010100RJNEFHP are listed on our Part Details page. You can also find images and similar parts to CRCW2010100RJNEFHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW2010100RJNEFHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW2010100RJNEFHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW2010100RJNEFHP fall under?
The CRCW2010100RJNEFHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW2010100RJNEFHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW2010100RJNEFHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW2010100RJNEFHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW2010100RJNEFHP have stock available?
Authorised distributors including Future Electronics, Distrelec, Avnet Abacus, Newark Electronics and Avnet America have stock available or on a lead time for CRCW2010100RJNEFHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW2010100RJNEFHP often in real-time on the comparison pages.
What if I can't find stock of CRCW2010100RJNEFHP?
You can fill out our help required form which you can use to request a quote for CRCW2010100RJNEFHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.