Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0273
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
532,674
in stock
|
Buy Now | |
element14
from US$0.06
|
557,374
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
532,674
in stock
|
Buy Now | |
Avnet America
from US$0.0273
|
132,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
16,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0283
|
13,407
in stock
|
Buy Now | |
Avnet Abacus
-
|
36,000
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 0R, 0.75W, 2010, THICK FILM | element14 |
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Mw, 400 V Rohs Compliant: Yes |Vishay CRCW20100000Z0EF | Newark Electronics |
Zero Ohm Resistor, Jumper, 2010 [5025 Metric], Thick Film, 750 mW, Surface Mount | Avnet America |
ZERO OHM JUMPER | TTI Europe |
RC2010 0R I=6A | Rutronik |
CRCW Series 2010 0.75 W 0 O Jumper Surface Mount Thick Film Chip Resistor | Future Electronics |
Resistor, Thick Film, 0.75 W, Jumper, SMT, 2010, TCR 0 ppm/DegC, Cut Tape | Vishay Dale CRCW20100000Z0EF | RS Americas |
Where can I find additional details, specifications and documents for a CRCW20100000Z0EF?
Additional datasheets, footprints and schematics for CRCW20100000Z0EF are listed on our Part Details page. You can also find images and similar parts to CRCW20100000Z0EF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW20100000Z0EF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW20100000Z0EF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW20100000Z0EF fall under?
The CRCW20100000Z0EF is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW20100000Z0EF when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW20100000Z0EF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW20100000Z0EF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW20100000Z0EF have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and TTI Europe have stock available or on a lead time for CRCW20100000Z0EF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW20100000Z0EF often in real-time on the comparison pages.
What if I can't find stock of CRCW20100000Z0EF?
You can fill out our help required form which you can use to request a quote for CRCW20100000Z0EF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.