Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.12
|
20,000
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
150,000
in stock
|
Buy Now | |
element14
from US$0.14
|
33,210
in stock
|
Buy Now | |
Farnell
from US$0.12
|
33,210
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
122
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
HP1210 1K 1% 0,75W HIGHPOWER | Rutronik |
Res, 1K, 1%, 0.75W, 1210, Thick Film Rohs Compliant: Yes |Vishay CRCW12101K00FKEAHP | Newark Electronics |
RES, 1K, 1%, 0.75W, 1210, THICK FILM | element14 |
SMD Chip Resistor, 1 kOhm, ± 1%, 750 mW, 1210 [3225 Metric], Thick Film, High Power Pulse Proof | Avnet America |
CRCW Series 1210 0.75 W 1 kO â–’1% â–’100 ppm/K Thick Film Chip Resistor | Future Electronics |
1K OHM .75W 1% | TTI Europe |
SMD Chip Resistor, 1 kOhm, � 1%, 750 mW, 1210 [3225 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW12101K00FKEAHP?
Additional datasheets, footprints and schematics for CRCW12101K00FKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW12101K00FKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW12101K00FKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW12101K00FKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW12101K00FKEAHP fall under?
The CRCW12101K00FKEAHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW12101K00FKEAHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW12101K00FKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW12101K00FKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW12101K00FKEAHP have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CRCW12101K00FKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW12101K00FKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW12101K00FKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW12101K00FKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.