Status: | Unknown |
---|---|
Series: | D/CRCW-IF e3 |
RoHS: | Unknown |
Prices starting from US$0.07
High pulse performance, up to 10 kW |
High pulse voltage up to 4 kV, 1.2 µs / 50 µs |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
Applications |
---|
DC-DC converters |
On-board chargers |
Lighting ballasts |
Datasheet |
---|
D/CRCW-IF e3 |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Support Tools |
---|
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 680 Ohm, 250 Mw, 5%, 200 V Rohs Compliant: Yes |Vishay CRCW1206680RJNEAIF | Newark Electronics |
RES, 680R, 5%, 0.25W, 1206, THICK FILM | element14 |
SMD Chip Resistor, 680 Ohm, ± 5%, 250 mW, 1206 [3216 Metric], Thick Film, Pulse Proof | Avnet America |
680 OHM .25W 5% 200PPM | TTI Europe |
Res Thick Film 1206 680 Ohm 5% 1/4W ?200ppm/?C Molded SMD SMD Paper T/R | Avnet Asia |
SMD Chip Resistor, 680 Ohm, � 5%, 250 mW, 1206 [3216 Metric], Thick Film, Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW1206680RJNEAIF?
Additional datasheets, footprints and schematics for CRCW1206680RJNEAIF are listed on our Part Details page. You can also find images and similar parts to CRCW1206680RJNEAIF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW1206680RJNEAIF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW1206680RJNEAIF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW1206680RJNEAIF fall under?
The CRCW1206680RJNEAIF is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW1206680RJNEAIF when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW1206680RJNEAIF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW1206680RJNEAIF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW1206680RJNEAIF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for CRCW1206680RJNEAIF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW1206680RJNEAIF often in real-time on the comparison pages.
What if I can't find stock of CRCW1206680RJNEAIF?
You can fill out our help required form which you can use to request a quote for CRCW1206680RJNEAIF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.