Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0210
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0240 |
4,800
|
Buy Now | |
element14 | US$0.0415 |
23,656
|
Buy Now | |
Farnell | US$0.05 |
23,656
|
Buy Now | |
Avnet America | US$0.0393 |
20,000
|
Buy Now | |
Future Electronics | US$0.0351 |
15,000
|
Buy Now | |
Newark Electronics | US$0.0370 |
10,000
|
Buy Now | |
Distrelec | US$0.05 |
4,919
|
Buy Now | |
RS Americas | US$0.0210 |
-
|
Buy Now | |
Avnet Asia | US$0.0479 |
-
|
Buy Now | |
TTI Europe | US$0.0355 |
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 680R, 1%, 0.75W, 1206, THICK FILM | element14 |
SMD Chip Resistor, 680 Ohm, ± 1%, 750 mW, 1206 [3216 Metric], Thick Film, High Power Pulse Proof | Avnet America |
CRCW Series 1206 0.5 W 680 Ohm â–’1 % â–’100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
Res, Aec-Q200, Thick Film, 680R, 1206 | Newark Electronics |
Vishay Pulse Proof High Power Thick Film Resistor 680Ohm ± | Distrelec |
CRCW Power Resistor 1206 0.5W 680R 1% | RS |
Resistor | RS Americas |
680 OHM .75W 1% | TTI Europe |
Where can I find additional details, specifications and documents for a CRCW1206680RFKEAHP?
Additional datasheets, footprints and schematics for CRCW1206680RFKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW1206680RFKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW1206680RFKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW1206680RFKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW1206680RFKEAHP fall under?
The CRCW1206680RFKEAHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW1206680RFKEAHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW1206680RFKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW1206680RFKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW1206680RFKEAHP have stock available?
Authorised distributors including element14, Farnell, Avnet America, Future Electronics and Newark Electronics have stock available or on a lead time for CRCW1206680RFKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW1206680RFKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW1206680RFKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW1206680RFKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.