Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0480
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0480
|
15,000
in stock
|
Buy Now | |
element14
from US$0.07
|
5,030
in stock
|
Buy Now | |
Farnell
from US$0.06
|
5,030
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
4,577
in stock
|
Buy Now | |
Avnet America
from US$0.0498
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Aec-Q200, Thick Film, 4R7, 1206 | Newark Electronics |
RES, 4R7, 5%, 0.75W, 1206, THICK FILM | element14 |
CRCW Series 1206 0.75 W 4.7 Ohm â–’5% â–’200 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 4.7 Ohm, ± 5%, 750 mW, 1206 [3216 Metric], Thick Film, High Power Pulse Proof | Avnet America |
4.7 OHM .75W 5% | TTI Europe |
SMD Chip Resistor, 4.7 Ohm, � 5%, 750 mW, 1206 [3216 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW12064R70JNEAHP?
Additional datasheets, footprints and schematics for CRCW12064R70JNEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW12064R70JNEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW12064R70JNEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW12064R70JNEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW12064R70JNEAHP fall under?
The CRCW12064R70JNEAHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW12064R70JNEAHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW12064R70JNEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW12064R70JNEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW12064R70JNEAHP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for CRCW12064R70JNEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW12064R70JNEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW12064R70JNEAHP?
You can fill out our help required form which you can use to request a quote for CRCW12064R70JNEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.