Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0484
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.09 |
875
|
Buy Now | |
TTI Europe | US$0.0485 |
730,000
|
Buy Now | |
element14 | US$0.06 |
24,050
|
Buy Now | |
Farnell | US$0.07 |
24,050
|
Buy Now | |
Distrelec | US$0.10 |
16,882
|
Buy Now | |
Newark Electronics | US$0.05 |
5,126
|
Buy Now | |
Future Electronics | US$0.05 |
5,000
|
Buy Now | |
Chip One Stop | US$0.0484 |
4,545
|
Buy Now | |
Avnet America | US$0.05 |
-
|
Buy Now | |
RS Americas | US$0.16 |
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
4.7 OHM .75W 1% | TTI Europe |
RES, 4R7, 1%, 0.75W, 1206, THICK FILM | element14 |
Vishay Pulse Proof High Power Thick Film Resistor 4.7Ohm ± | Distrelec |
Res, 4R7, 1%, 0.75W, 1206, Thick Film | Newark Electronics |
CRCW Series 1206 0.75 W 4.7 Ohm â–’1% â–’100 ppm/K Thick Film Chip Resistor | Future Electronics |
CRCW Power Resistor 1206 0.5W 4R7 1% | RS |
SMD Chip Resistor, 4.7 Ohm, ± 1%, 750 mW, 1206 [3216 Metric], Thick Film, High Power Pulse Proof | Avnet America |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a CRCW12064R70FKEAHP?
Additional datasheets, footprints and schematics for CRCW12064R70FKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW12064R70FKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW12064R70FKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW12064R70FKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW12064R70FKEAHP fall under?
The CRCW12064R70FKEAHP is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW12064R70FKEAHP when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW12064R70FKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW12064R70FKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW12064R70FKEAHP have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for CRCW12064R70FKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW12064R70FKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW12064R70FKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW12064R70FKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.