Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0210
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0284
|
28,075
in stock
|
Buy Now | |
TTI Europe
from US$0.0260
|
360,000
in stock
|
Buy Now | |
element14
from US$0.0448
|
91,616
in stock
|
Buy Now | |
Farnell
from US$0.0412
|
91,616
in stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0403
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
9,278
in stock
|
Buy Now | |
Avnet America
from US$0.0267
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,000
in stock
|
Buy Now | |
RS Americas
from US$0.0210
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
2.2K OHM .75W 1% | TTI Europe |
RES, 2K2, 1%, 0.75W, 1206, THICK FILM | element14 |
CRCW Power Resistor 1206 0.5W 2K2 1% | RS |
Res, Aec-Q200, Thick Film, 2K2, 1206 | Newark Electronics |
THICK FILM SPECIALS | Future Electronics |
Vishay Pulse Proof High Power Thick Film Resistor 2.2kOhm ± | Distrelec |
SMD Chip Resistor, 2.2 kOhm, ± 1%, 750 mW, 1206 [3216 Metric], Thick Film, High Power Pulse Proof | Avnet America |
SMD Chip Resistor, 2.2 kOhm, � 1%, 750 mW, 1206 [3216 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a CRCW12062K20FKEAHP?
Additional datasheets, footprints and schematics for CRCW12062K20FKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW12062K20FKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW12062K20FKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW12062K20FKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW12062K20FKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW12062K20FKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW12062K20FKEAHP have stock available?
Authorised distributors including TTI Europe, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for CRCW12062K20FKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW12062K20FKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW12062K20FKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW12062K20FKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.