Status: | Unknown |
---|---|
Series: | CRCW-HP Series |
RoHS: | Unknown |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 27kohm |
Product Range | CRCW-HP Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 750mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/K |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.6mm |
External Length / Height | 0.5mm |
External Width | 3.1mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 5000 |
Resistor Mounting | Surface Mount Device |
RES, 27K, 1%, 0.75W, 1206, THICK FILM | element14 |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 27 Kohm, 750 Mw, 1%, 200 V Rohs Compliant: Yes |Vishay CRCW120627KFKEAHP | Newark Electronics |
Where can I find additional details, specifications and documents for a CRCW120627KFKEAHP?
Additional datasheets, footprints and schematics for CRCW120627KFKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW120627KFKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW120627KFKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW120627KFKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW120627KFKEAHP fall under?
The CRCW120627KFKEAHP is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRCW120627KFKEAHP when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW120627KFKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW120627KFKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW120627KFKEAHP have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CRCW120627KFKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW120627KFKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW120627KFKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW120627KFKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.