Status: | Unknown |
---|---|
Series: | D/CRCW-IF e3 |
RoHS: | Unknown |
Prices starting from US$0.08
High pulse performance, up to 10 kW |
High pulse voltage up to 4 kV, 1.2 µs / 50 µs |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
Applications |
---|
DC-DC converters |
On-board chargers |
Lighting ballasts |
Datasheet |
---|
D/CRCW-IF e3 |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Support Tools |
---|
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 150 Ohm, 250 Mw, 5%, 200 V Rohs Compliant: Yes |Vishay CRCW1206150RJNEAIF | Newark Electronics |
RES, 150R, 5%, 0.25W, 1206, THICK FILM | element14 |
CRCW Series 1206 0.25 W 150 Ohm ▒5 % ▒200 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 150 Ohm, ± 5%, 250 mW, 1206 [3216 Metric], Thick Film, Pulse Proof | Avnet America |
SMD Chip Resistor, 150 Ohm, � 5%, 250 mW, 1206 [3216 Metric], Thick Film, Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW1206150RJNEAIF?
Additional datasheets, footprints and schematics for CRCW1206150RJNEAIF are listed on our Part Details page. You can also find images and similar parts to CRCW1206150RJNEAIF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW1206150RJNEAIF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW1206150RJNEAIF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW1206150RJNEAIF fall under?
The CRCW1206150RJNEAIF is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW1206150RJNEAIF when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW1206150RJNEAIF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW1206150RJNEAIF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW1206150RJNEAIF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for CRCW1206150RJNEAIF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW1206150RJNEAIF often in real-time on the comparison pages.
What if I can't find stock of CRCW1206150RJNEAIF?
You can fill out our help required form which you can use to request a quote for CRCW1206150RJNEAIF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.