CRCW1206150RFKEAHP Resistors - Fixed Value by Vishay Intertechnology

Pulse Proof, High Power Thick Film Chip Resistors

Status: Unknown
Series: CRCW-HP e3
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0259

Distributor Stock
Logo for Farnell
Farnell
from US$0.0410
27,763
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0259
140,000
in stock
Buy Now
Logo for element14
element14
from US$0.0418
27,763
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0403
15,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0393
5,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0370
3,815
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
30,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Features

Excellent pulse load capability
Enhanced power rating
Double side printed resistor element
Applications
Automotive
Industrial
Commercial

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Not Applicable
Device Termination Plating Finish Sn
Halogen-Free Contact Us
GREEN Contact Us

Alternative Descriptions

150 OHM .75W 1% | TTI Europe
RES, 150R, 1%, 0.75W, 1206, THICK FILM | element14
CRCW Series 1206 0.75 W 150 Ohm â–’1 % â–’100 ppm/K SMT Thick Film Chip Resistor | Future Electronics
SMD Chip Resistor, 150 Ohm, ± 1%, 750 mW, 1206 [3216 Metric], Thick Film, High Power Pulse Proof | Avnet America
Res, Aec-Q200, Thick Film, 150R, 1206 | Newark Electronics
SMD Chip Resistor, 150 Ohm, � 1%, 750 mW, 1206 [3216 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRCW1206150RFKEAHP?

Additional datasheets, footprints and schematics for CRCW1206150RFKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW1206150RFKEAHP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRCW1206150RFKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW1206150RFKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRCW1206150RFKEAHP fall under?

The CRCW1206150RFKEAHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.

Can I view similar or alternative parts?

You can view similar parts to CRCW1206150RFKEAHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW1206150RFKEAHP you can contact the distributor directly for product support, shipping queries etc.

Is the CRCW1206150RFKEAHP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRCW1206150RFKEAHP have stock available?

Authorised distributors including TTI Europe, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for CRCW1206150RFKEAHP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRCW1206150RFKEAHP often in real-time on the comparison pages.

What if I can't find stock of CRCW1206150RFKEAHP?

You can fill out our help required form which you can use to request a quote for CRCW1206150RFKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay