Status: | Unknown |
---|---|
Series: | D/CRCW-HR |
RoHS: | Not Compliant |
High resistance values (up to 470M) |
Suitable for voltage dividers and hybrids |
Lead (Pb)-bearing termination plating on Ni barrier layer |
Datasheet |
---|
D/CRCW-HR |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 100M, 5%, 0.25W, 1206, THICK FILM | element14 |
Res, Thick Film, 100M, 5%, 0.25W, 1206 | Newark Electronics |
SMD Chip Resistor, 100 MOhm, ± 5%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 100 MOhm, � 5%, 250 mW, 1206 [3216 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW1206100MJPTAHR?
Additional datasheets, footprints and schematics for CRCW1206100MJPTAHR are listed on our Part Details page. You can also find images and similar parts to CRCW1206100MJPTAHR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW1206100MJPTAHR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW1206100MJPTAHR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW1206100MJPTAHR fall under?
The CRCW1206100MJPTAHR is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW1206100MJPTAHR when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW1206100MJPTAHR you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW1206100MJPTAHR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW1206100MJPTAHR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for CRCW1206100MJPTAHR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW1206100MJPTAHR often in real-time on the comparison pages.
What if I can't find stock of CRCW1206100MJPTAHR?
You can fill out our help required form which you can use to request a quote for CRCW1206100MJPTAHR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.