Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0226
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0366
|
125,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0226
|
425,000
in stock
|
Buy Now | |
element14
from US$0.0426
|
247,452
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
192,302
in stock
|
Buy Now | |
Farnell
from US$0.0482
|
192,132
in stock
|
Buy Now | |
RS
from US$0.0424
|
25,850
in stock
|
Buy Now | |
Chip One Stop
from US$0.0346
|
23,361
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
3,468
in stock
|
Buy Now | |
Avnet Abacus
-
|
200,000
in stock
|
Buy Now | |
Rutronik
from US$0.0498
|
-
|
Buy Now | |
Avnet America
from US$0.0266
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.0419
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
ZERO OHM JUMPER | TTI Europe |
RES, 0R, 0.75W, 1206, THICK FILM | element14 |
Res, 0R, 0.75W, 1206, Thick Film | Newark Electronics |
CRCW Series 1206 0.75 W 0 Ohm Jumper Surface Mount Thick Film Chip Resistor | Future Electronics |
CRCW Power Resistor 1206 0.5W 0R | RS |
Vishay Pulse Proof High Power Thick Film Resistor 0Ohm 1206 | Distrelec |
Zero Ohm Resistor, Jumper, 1206 [3216 Metric], Thick Film, 750 mW, 10 A, Surface Mount | Avnet Abacus |
HP1206 0R I=10A HIGHPOWER | Rutronik |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a CRCW12060000Z0EAHP?
Additional datasheets, footprints and schematics for CRCW12060000Z0EAHP are listed on our Part Details page. You can also find images and similar parts to CRCW12060000Z0EAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW12060000Z0EAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW12060000Z0EAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW12060000Z0EAHP fall under?
The CRCW12060000Z0EAHP is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW12060000Z0EAHP when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW12060000Z0EAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW12060000Z0EAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW12060000Z0EAHP have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for CRCW12060000Z0EAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW12060000Z0EAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW12060000Z0EAHP?
You can fill out our help required form which you can use to request a quote for CRCW12060000Z0EAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.