Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0137
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0137
|
2,625
in stock
|
Buy Now | |
TTI Europe
from US$0.0185
|
130,000
in stock
|
Buy Now | |
element14
from US$0.0309
|
86,409
in stock
|
Buy Now | |
Farnell
from US$0.0292
|
86,409
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
29,304
in stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.0207
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0185
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now | |
Rutronik
from US$0.0424
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
from US$0.0341
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
4.7K OHM .5W 1% | TTI Europe |
RES, 4K7, 1%, 0.5W, 0805, THICK FILM | element14 |
Vishay Pulse Proof High Power Thick Film Resistor 4.7kOhm ± | Distrelec |
Res Hp Thkflm 0805 4.7K Ohm 1% 1/3W 100Ppm/ C Smd Rohs Compliant: Yes |Vishay CRCW08054K70FKEAHP | Newark Electronics |
SMD Chip Resistor, 4.7 kOhm, ± 1%, 500 mW, 0805 [2012 Metric], Thick Film, High Power Pulse Proof | Avnet America |
RES SMD 4.7K OHM 1% 1/2W 0805 | Future Electronics |
CRCW Power Resistor 0805 0.5W 4K7 1% | RS |
SMD Chip Resistor, 4.7 kOhm, � 1%, 500 mW, 0805 [2012 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
HP0805 4,7K 1% 0,5W HIGHPOWER | Rutronik |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a CRCW08054K70FKEAHP?
Additional datasheets, footprints and schematics for CRCW08054K70FKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW08054K70FKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW08054K70FKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW08054K70FKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW08054K70FKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW08054K70FKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW08054K70FKEAHP have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for CRCW08054K70FKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW08054K70FKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW08054K70FKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW08054K70FKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.