Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, THICK FILM, 49R9, 1%, 0.125W, 0805 | element14 |
Res, Thick Film, 49R9, 1%, 0.125W, 0805 | Newark Electronics |
SMD Chip Resistor, 49.9 Ohm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW080549R9FKEB?
Additional datasheets, footprints and schematics for CRCW080549R9FKEB are listed on our Part Details page. You can also find images and similar parts to CRCW080549R9FKEB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW080549R9FKEB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW080549R9FKEB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW080549R9FKEB fall under?
The CRCW080549R9FKEB is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW080549R9FKEB when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW080549R9FKEB you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW080549R9FKEB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW080549R9FKEB have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for CRCW080549R9FKEB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW080549R9FKEB often in real-time on the comparison pages.
What if I can't find stock of CRCW080549R9FKEB?
You can fill out our help required form which you can use to request a quote for CRCW080549R9FKEB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.