Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0178
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0249
|
375
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
50,030
in stock
|
Buy Now | |
element14
from US$0.0426
|
50,030
in stock
|
Buy Now | |
Farnell
from US$0.0409
|
50,030
in stock
|
Buy Now | |
Distrelec
from US$0.0319
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Rutronik
from US$0.0421
|
-
|
Buy Now | |
Avnet America
from US$0.0180
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.0178
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 47 Ohm, 500 Mw, 1%, 150 V Rohs Compliant: Yes |Vishay CRCW080547R0FKEAHP | Newark Electronics |
RES, 47R, 1%, 0.5W, 0805, THICK FILM | element14 |
Vishay Pulse Proof High Power Thick Film Resistor 47Ohm ± | Distrelec |
CRCW Power Resistor 0805 0.5W 47R 1% | RS |
SMD Chip Resistor, 47 Ohm, � 1%, 500 mW, 0805 [2012 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
HP0805 47R 1% 0,5W HIGHPOWER | Rutronik |
SMD Chip Resistor, 47 Ohm, ± 1%, 500 mW, 0805 [2012 Metric], Thick Film, High Power Pulse Proof | Avnet America |
Resistor | RS Americas |
47 OHM .5W 1% | TTI Europe |
Res Thick Film 0805 47 Ohm 1% 0.5W ?100ppm/?C Molded SMD Paper T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a CRCW080547R0FKEAHP?
Additional datasheets, footprints and schematics for CRCW080547R0FKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW080547R0FKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW080547R0FKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW080547R0FKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW080547R0FKEAHP fall under?
The CRCW080547R0FKEAHP is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW080547R0FKEAHP when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW080547R0FKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW080547R0FKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW080547R0FKEAHP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for CRCW080547R0FKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW080547R0FKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW080547R0FKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW080547R0FKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.