Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0180
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Thick Film Resistors - SMD 1/2watt 3.9Kohms 1% High Power AEC-Q200 | Future Electronics |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 3.9 Kohm, 500 Mw, 1%, 150 V Rohs Compliant: Yes |Vishay CRCW08053K90FKEAHP | Newark Electronics |
RES, 3K9, 1%, 0.5W, 0805, THICK FILM | element14 |
SMD Chip Resistor, 3.9 kOhm, ± 1%, 500 mW, 0805 [2012 Metric], Thick Film, High Power Pulse Proof | Avnet America |
SMD Chip Resistor, 3.9 kOhm, � 1%, 500 mW, 0805 [2012 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW08053K90FKEAHP?
Additional datasheets, footprints and schematics for CRCW08053K90FKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW08053K90FKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW08053K90FKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW08053K90FKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW08053K90FKEAHP fall under?
The CRCW08053K90FKEAHP is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW08053K90FKEAHP when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW08053K90FKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW08053K90FKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW08053K90FKEAHP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CRCW08053K90FKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW08053K90FKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW08053K90FKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW08053K90FKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.