Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0138
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0399
|
32,050
in stock
|
Buy Now | |
Future Electronics
from US$0.0212
|
105,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0138
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.0180
|
5,000
in stock
|
Buy Now | |
element14
from US$0.0294
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.0262
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
2,921
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CRCW Series 0805 0.5 W 2 kOhm â–’1 % â–’100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
CRCW Power Resistor 0805 0.5W 2K 1% | RS |
2K OHM .5W 1% | TTI Europe |
Res, Aec-Q200, Thick Film, 2K, 0.5W, 0805 | Newark Electronics |
SMD Chip Resistor, 2 kOhm, ± 1%, 500 mW, 0805 [2012 Metric], Thick Film, High Power Pulse Proof | Avnet America |
RES, 2K, 1%, 0.5W, 0805, THICK FILM | element14 |
Vishay Pulse Proof High Power Thick Film Resistor 2kOhm ± | Distrelec |
SMD Chip Resistor, 2 kOhm, � 1%, 500 mW, 0805 [2012 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a CRCW08052K00FKEAHP?
Additional datasheets, footprints and schematics for CRCW08052K00FKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW08052K00FKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW08052K00FKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW08052K00FKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW08052K00FKEAHP fall under?
The CRCW08052K00FKEAHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW08052K00FKEAHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW08052K00FKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW08052K00FKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW08052K00FKEAHP have stock available?
Authorised distributors including Future Electronics, RS, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for CRCW08052K00FKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW08052K00FKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW08052K00FKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW08052K00FKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.