Status: | Unknown |
---|---|
Series: | AEC-Q200 CRCW Series |
RoHS: | Unknown |
Resistance | 28ohm |
---|---|
Voltage Rating | 150V |
Resistor Case Style | 0805 ^2012 Metric] |
Power Rating | 125mW |
Resistance Tolerance | 1% |
Product Range | AEC-Q200 CRCW Series |
Packaging | Cut Tape |
Filter Terminals | SMD |
Where can I find additional details, specifications and documents for a CRCW080528R0F100?
Additional datasheets, footprints and schematics for CRCW080528R0F100 are listed on our Part Details page. You can also find images and similar parts to CRCW080528R0F100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW080528R0F100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW080528R0F100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW080528R0F100 fall under?
The CRCW080528R0F100 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRCW080528R0F100 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW080528R0F100 you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW080528R0F100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW080528R0F100 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CRCW080528R0F100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW080528R0F100 often in real-time on the comparison pages.
What if I can't find stock of CRCW080528R0F100?
You can fill out our help required form which you can use to request a quote for CRCW080528R0F100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.