Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0043
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0075
|
9,150
in stock
|
Buy Now | |
Future Electronics
from US$0.0046
|
60,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0081
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0080
|
40,000
in stock
|
Buy Now | |
element14
from US$0.0103
|
40,000
in stock
|
Buy Now | |
Farnell
from US$0.0085
|
34,515
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0068
|
17,000
in stock
|
Buy Now | |
Avnet America
from US$0.0043
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
7,930
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$0.0116
|
-
|
Buy Now | |
RS Americas
from US$0.0300
|
-
|
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CRCW Series 0805 0.125 W 22 Ohm ▒1 % ▒100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
22 OHM 1% | TTI Europe |
Res, Thick Film, 22R, 1%, 0.125W, 0805, Reel | Newark Electronics |
RES, 22R, 1%, 0.125W, 0805, THICK FILM | Farnell |
SMD Resistor 0805 1/8W 1% 22R Taped | Schukat Electronic |
SMD Chip Resistor, 22 Ohm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America |
CRCW0805 Resistor T/R 0.125W,1%,22R | RS |
Vishay SMD Resistor 125mW 22Ohm 1% 0805 | Distrelec |
SMD Chip Resistor, 22 Ohm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus |
RC0805 22R 1% 0,125W TK100 | Rutronik |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a CRCW080522R0FKEA?
Additional datasheets, footprints and schematics for CRCW080522R0FKEA are listed on our Part Details page. You can also find images and similar parts to CRCW080522R0FKEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW080522R0FKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW080522R0FKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW080522R0FKEA fall under?
The CRCW080522R0FKEA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW080522R0FKEA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW080522R0FKEA you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW080522R0FKEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW080522R0FKEA have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRCW080522R0FKEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW080522R0FKEA often in real-time on the comparison pages.
What if I can't find stock of CRCW080522R0FKEA?
You can fill out our help required form which you can use to request a quote for CRCW080522R0FKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.