CRCW080520M0JPEAHR Vishay Intertechnology Parts by Vishay Intertechnology

RES THICK FILM 20M 0.125W 0805

Status: Unknown
Series: CRCW-HR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
10,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
10,000
in stock
Buy Now
Logo for element14
element14
from US$0.08
10,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.07
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistor Case Style 0805 ^2012 Metric]
Resistance 20Mohm
Product Range CRCW-HR Series
Voltage Rating 150V
Resistor Element Type Thick Film
Power Rating 125mW
Resistance Tolerance ± 5%

Alternative Descriptions

Res, Thick Film, 20M, 0.125W, 0805 | Newark Electronics
RES, THICK FILM, 20M, 0.125W, 0805 | element14
CRCW Series 0805 20 MO â–’5% 0.05 W â–’100 ppm/K Thick Film Chip Resistor | Future Electronics
SMD Chip Resistor, 20 MOhm, ± 5%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America
SMD Chip Resistor, 20 MOhm, � 5%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRCW080520M0JPEAHR?

Additional datasheets, footprints and schematics for CRCW080520M0JPEAHR are listed on our Part Details page. You can also find images and similar parts to CRCW080520M0JPEAHR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRCW080520M0JPEAHR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW080520M0JPEAHR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRCW080520M0JPEAHR fall under?

The CRCW080520M0JPEAHR is listed under Vishay Intertechnology Parts.

Can I view similar or alternative parts?

You can view similar parts to CRCW080520M0JPEAHR when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW080520M0JPEAHR you can contact the distributor directly for product support, shipping queries etc.

Is the CRCW080520M0JPEAHR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRCW080520M0JPEAHR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for CRCW080520M0JPEAHR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRCW080520M0JPEAHR often in real-time on the comparison pages.

What if I can't find stock of CRCW080520M0JPEAHR?

You can fill out our help required form which you can use to request a quote for CRCW080520M0JPEAHR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay