Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0323
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.06
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0347
|
50,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0359
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$0.0323
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0437
|
9,346
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
4,730
in stock
|
Buy Now | |
element14
from US$0.0471
|
3,550
in stock
|
Buy Now | |
Farnell
from US$0.0461
|
3,550
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
1 OHM .5W 5% | TTI Europe |
CRCW Series 0805 0.5 W 1 Ohm â–’5 % â–’200 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 1 Ohm, ± 5%, 500 mW, 0805 [2012 Metric], Thick Film, High Power Pulse Proof | Avnet America |
Res, Aec-Q200, Thick Film, 1R, 0.5W, 0805 | Newark Electronics |
Vishay Pulse Proof High Power Thick Film Resistor 1Ohm ± | Distrelec |
RES, 1R, 5%, 0.5W, 0805, THICK FILM | element14 |
HP0805 1R 5% 0,5W HIGHPOWER | Rutronik |
SMD Chip Resistor, 1 Ohm, � 5%, 500 mW, 0805 [2012 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW08051R00JNEAHP?
Additional datasheets, footprints and schematics for CRCW08051R00JNEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW08051R00JNEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW08051R00JNEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW08051R00JNEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW08051R00JNEAHP fall under?
The CRCW08051R00JNEAHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW08051R00JNEAHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW08051R00JNEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW08051R00JNEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW08051R00JNEAHP have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, Chip One Stop and Newark Electronics have stock available or on a lead time for CRCW08051R00JNEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW08051R00JNEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW08051R00JNEAHP?
You can fill out our help required form which you can use to request a quote for CRCW08051R00JNEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.