Status: | Unknown |
---|---|
Series: | D/CRCW-IF e3 |
RoHS: | Unknown |
High pulse performance, up to 10 kW |
High pulse voltage up to 4 kV, 1.2 µs / 50 µs |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
Applications |
---|
DC-DC converters |
On-board chargers |
Lighting ballasts |
Datasheet |
---|
D/CRCW-IF e3 |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Support Tools |
---|
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CRCW Pulse proof Resistor 0805 1K5 1% | RS |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 1.5 Kohm, 125 Mw, 5%, 150 V Rohs Compliant: Yes |Vishay CRCW08051K50JNEAIF | Newark Electronics |
SMD Chip Resistor, 1.5 kOhm, ± 5%, 125 mW, 0805 [2012 Metric], Thick Film, Pulse Proof | Avnet America |
Resistor | RS Americas |
RES, 1K5, 5%, 0.125W, 0805, THICK FILM | Farnell |
SMD Chip Resistor, 1.5 kOhm, � 5%, 125 mW, 0805 [2012 Metric], Thick Film, Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW08051K50JNEAIF?
Additional datasheets, footprints and schematics for CRCW08051K50JNEAIF are listed on our Part Details page. You can also find images and similar parts to CRCW08051K50JNEAIF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW08051K50JNEAIF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW08051K50JNEAIF price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW08051K50JNEAIF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW08051K50JNEAIF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW08051K50JNEAIF have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for CRCW08051K50JNEAIF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW08051K50JNEAIF often in real-time on the comparison pages.
What if I can't find stock of CRCW08051K50JNEAIF?
You can fill out our help required form which you can use to request a quote for CRCW08051K50JNEAIF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.