Status: | Unknown |
---|---|
Series: | D/CRCW-IF e3 |
RoHS: | Compliant |
High pulse performance, up to 10 kW |
High pulse voltage up to 4 kV, 1.2 µs / 50 µs |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
Applications |
---|
DC-DC converters |
On-board chargers |
Lighting ballasts |
Datasheet |
---|
D/CRCW-IF e3 |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Support Tools |
---|
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 150R, 5%, 0.125W, 0805, THICK FILM | element14 |
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 150 Ohm, 125 Mw, - 5%, 150 V Rohs Compliant: Yes |Vishay CRCW0805150RJNEAIF | Newark Electronics |
SMD Chip Resistor, 150 Ohm, ± 5%, 125 mW, 0805 [2012 Metric], Thick Film, Pulse Proof | Avnet America |
SMD Chip Resistor, 150 Ohm, � 5%, 125 mW, 0805 [2012 Metric], Thick Film, Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW0805150RJNEAIF?
Additional datasheets, footprints and schematics for CRCW0805150RJNEAIF are listed on our Part Details page. You can also find images and similar parts to CRCW0805150RJNEAIF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0805150RJNEAIF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0805150RJNEAIF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0805150RJNEAIF fall under?
The CRCW0805150RJNEAIF is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW0805150RJNEAIF when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0805150RJNEAIF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0805150RJNEAIF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CRCW0805150RJNEAIF have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for CRCW0805150RJNEAIF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0805150RJNEAIF often in real-time on the comparison pages.
What if I can't find stock of CRCW0805150RJNEAIF?
You can fill out our help required form which you can use to request a quote for CRCW0805150RJNEAIF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.