Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0108
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0139 |
29,775
|
Buy Now | |
element14 | US$0.0297 |
141,204
|
Buy Now | |
Newark Electronics | US$0.0420 |
138,714
|
Buy Now | |
Farnell | US$0.0303 |
138,714
|
Buy Now | |
Avnet America | US$0.0180 |
80,000
|
Buy Now | |
TTI Europe | US$0.0154 |
50,000
|
Buy Now | |
Future Electronics | US$0.0212 |
40,000
|
Buy Now | |
Chip One Stop | US$0.0200 |
18,566
|
Buy Now | |
Distrelec | US$0.0108 |
4,360
|
Buy Now | |
RS Americas | US$0.32 |
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 120R, 1%, 0.5W, 0805, THICK FILM | element14 |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 120 Ohm, 500 Mw, 1%, 150 V Rohs Compliant: Yes |Vishay CRCW0805120RFKEAHP | Newark Electronics |
SMD Chip Resistor, 120 Ohm, ± 1%, 500 mW, 0805 [2012 Metric], Thick Film, High Power Pulse Proof | Avnet America |
120 OHM .5W 1% | TTI Europe |
CRCW Series 0805 0.5 W 120 Ohm â–’1 % â–’100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
CRCW Power Resistor 0805 0.5W 120R 1% | RS |
Vishay Pulse Proof High Power Thick Film Resistor 120Ohm ± | Distrelec |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a CRCW0805120RFKEAHP?
Additional datasheets, footprints and schematics for CRCW0805120RFKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW0805120RFKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0805120RFKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0805120RFKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0805120RFKEAHP fall under?
The CRCW0805120RFKEAHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW0805120RFKEAHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0805120RFKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0805120RFKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0805120RFKEAHP have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and TTI Europe have stock available or on a lead time for CRCW0805120RFKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0805120RFKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW0805120RFKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW0805120RFKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.