Status: | Unknown |
---|---|
Series: | D/CRCW |
RoHS: | Not Compliant |
Prices starting from US$0.0128
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0263
|
78,495
in stock
|
Buy Now | |
element14
from US$0.0287
|
90,022
in stock
|
Buy Now | |
Chip One Stop
from US$0.0150
|
16,539
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
11,527
in stock
|
Buy Now | |
Avnet America
from US$0.0128
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0183
|
-
|
Buy Now | |
TTI Europe
from US$0.0179
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Stability ÃŽâ€R/R = 1 % for 1000 h at 70 °C |
Lead (Pb)-bearing termination plating on Ni barrier layer |
Metal glaze on high quality ceramic |
Datasheet |
---|
D/CRCW |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 10K, 1%, 0.125W, 0805, THICK FILM | element14 |
Res, Thick Film, 10K, 1%, 0.125W, 0805 | Newark Electronics |
SMD Chip Resistor, 10 kOhm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 10 kOhm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus |
CRCW Series 0805 0.125 W 10 kOhm ▒1 % ▒100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
10K OHM 1% | TTI Europe |
Where can I find additional details, specifications and documents for a CRCW080510K0FKTA?
Additional datasheets, footprints and schematics for CRCW080510K0FKTA are listed on our Part Details page. You can also find images and similar parts to CRCW080510K0FKTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW080510K0FKTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW080510K0FKTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW080510K0FKTA fall under?
The CRCW080510K0FKTA is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW080510K0FKTA when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW080510K0FKTA you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW080510K0FKTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW080510K0FKTA have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for CRCW080510K0FKTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW080510K0FKTA often in real-time on the comparison pages.
What if I can't find stock of CRCW080510K0FKTA?
You can fill out our help required form which you can use to request a quote for CRCW080510K0FKTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.