Status: | Unknown |
---|---|
Series: | CRCW-HR e3 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
12,476
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
17,660
in stock
|
Buy Now | |
element14
from US$0.13
|
12,476
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
4,108
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 100Mohm |
Product Range | CRCW-HR e3 Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 500ppm/K |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
RES, 100M, 5%, 0.125W, 0805, THICK FILM | element14 |
SMD Chip Resistor, 100 MOhm, ± 5%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America |
Res, Thick Film, 100M, 5%, 0.125W, 0805 | Newark Electronics |
CRCW Series 0805 0.125 W 100 MOhm â–’5 % â–’500 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
100M OHM 5% | TTI Europe |
Res Thick Film 0805 100M Ohm 5% 1/8W ?500ppm/?C Molded SMD SMD Paper T/R | Avnet Asia |
SMD Chip Resistor, 100 MOhm, � 5%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW0805100MJPEAHR?
Additional datasheets, footprints and schematics for CRCW0805100MJPEAHR are listed on our Part Details page. You can also find images and similar parts to CRCW0805100MJPEAHR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0805100MJPEAHR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0805100MJPEAHR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0805100MJPEAHR fall under?
The CRCW0805100MJPEAHR is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRCW0805100MJPEAHR when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0805100MJPEAHR you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0805100MJPEAHR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0805100MJPEAHR have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for CRCW0805100MJPEAHR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0805100MJPEAHR often in real-time on the comparison pages.
What if I can't find stock of CRCW0805100MJPEAHR?
You can fill out our help required form which you can use to request a quote for CRCW0805100MJPEAHR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.