Status: | Unknown |
---|---|
Series: | D/CRCW-IF e3 |
RoHS: | Compliant |
High pulse performance, up to 10 kW |
High pulse voltage up to 4 kV, 1.2 µs / 50 µs |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
Applications |
---|
DC-DC converters |
On-board chargers |
Lighting ballasts |
Datasheet |
---|
D/CRCW-IF e3 |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Support Tools |
---|
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CRCW Pulse proof Resistor 0603 8R2 1% | RS |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 8.2 Ohm, 100 Mw, 5%, 75 V Rohs Compliant: Yes |Vishay CRCW06038R20JNEAIF | Newark Electronics |
SMD Chip Resistor, 8.2 Ohm, ± 5%, 100 mW, 0603 [1608 Metric], Thick Film, Pulse Proof | Avnet America |
Resistor | RS Americas |
RES, 8R2, 5%, 0.1W, 0603, THICK FILM | Farnell |
SMD Chip Resistor, 8.2 Ohm, � 5%, 100 mW, 0603 [1608 Metric], Thick Film, Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW06038R20JNEAIF?
Additional datasheets, footprints and schematics for CRCW06038R20JNEAIF are listed on our Part Details page. You can also find images and similar parts to CRCW06038R20JNEAIF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW06038R20JNEAIF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW06038R20JNEAIF price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW06038R20JNEAIF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW06038R20JNEAIF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CRCW06038R20JNEAIF have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for CRCW06038R20JNEAIF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW06038R20JNEAIF often in real-time on the comparison pages.
What if I can't find stock of CRCW06038R20JNEAIF?
You can fill out our help required form which you can use to request a quote for CRCW06038R20JNEAIF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.