Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0120
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0387
|
2,680
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0226
|
225,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0196
|
225,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0120
|
2,680
in stock
|
Buy Now | |
element14
from US$0.0235
|
2,680
in stock
|
Buy Now | |
Future Electronics
from US$0.0141
|
-
|
Buy Now | |
Avnet America
from US$0.0127
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Fixed Resistor Metal Glaze/thick Film | Rapid Electronics |
Res, Aec-Q200, Thick Film, 300R, 0603 | Newark Electronics |
RES, AEC-Q200, THICK FILM, 300R, 0603 | element14 |
CRCW-HP Series 0603 0.33 W 200 Ohm â–’5% â–’200 ppm/K Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 300 Ohm, ± 5%, 330 mW, 0603 [1608 Metric], Thick Film, High Power Pulse Proof | Avnet America |
SMD Chip Resistor, 300 Ohm, � 5%, 330 mW, 0603 [1608 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW0603300RJNEAHP?
Additional datasheets, footprints and schematics for CRCW0603300RJNEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW0603300RJNEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0603300RJNEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0603300RJNEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0603300RJNEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0603300RJNEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0603300RJNEAHP have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRCW0603300RJNEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0603300RJNEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW0603300RJNEAHP?
You can fill out our help required form which you can use to request a quote for CRCW0603300RJNEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.