Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0141
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res Hp Thkflm 0603 2.2K Ohm 5% 1/4W 200Ppm/ C Smd |Vishay CRCW06032K20JNEAHP | Newark Electronics |
RES, AEC-Q200, THICK FILM, 2K2, 0603 | element14 |
CRCW-HP Series 0603 0.33 W 2.2 kOhm â–’5 % â–’200 ppm/K Thick Film Chip Resistor | Future Electronics |
2.2K OHM .33W 5% | TTI Europe |
SMD Chip Resistor, 2.2 kOhm, � 5%, 330 mW, 0603 [1608 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW06032K20JNEAHP?
Additional datasheets, footprints and schematics for CRCW06032K20JNEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW06032K20JNEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW06032K20JNEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW06032K20JNEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW06032K20JNEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW06032K20JNEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW06032K20JNEAHP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for CRCW06032K20JNEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW06032K20JNEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW06032K20JNEAHP?
You can fill out our help required form which you can use to request a quote for CRCW06032K20JNEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.