Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0115
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0220
|
5,324
in stock
|
Buy Now | |
Chip One Stop
from US$0.0175
|
10,000
in stock
|
Buy Now | |
element14
from US$0.0191
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.0150
|
5,000
in stock
|
Buy Now | |
Avnet America
-
|
15,000
in stock
|
Buy Now | |
Rutronik
from US$0.0260
|
-
|
Buy Now | |
Future Electronics
from US$0.0142
|
-
|
Buy Now | |
TTI Europe
from US$0.0115
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Aec-Q200, Thick Film, 200R, 0603 | Newark Electronics |
RES, 200R, 1%, 0.25W, 0603, THICK FILM | element14 |
SMD Chip Resistor, 200 Ohm, ± 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power Pulse Proof | Avnet America |
HP0603 200R 1% 0,33W HIGHPOWER | Rutronik |
CRCW-HP Series 0603 0.33 W 200 Ohm â–’1% â–’100 ppm/K Thick Film Chip Resistor | Future Electronics |
200 OHM .33W 1% | TTI Europe |
SMD Chip Resistor, 200 Ohm, � 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW0603200RFKEAHP?
Additional datasheets, footprints and schematics for CRCW0603200RFKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW0603200RFKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0603200RFKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0603200RFKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0603200RFKEAHP fall under?
The CRCW0603200RFKEAHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW0603200RFKEAHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0603200RFKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0603200RFKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0603200RFKEAHP have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CRCW0603200RFKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0603200RFKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW0603200RFKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW0603200RFKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.