Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0219
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
800
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
820,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0219
|
165,000
in stock
|
Buy Now | |
element14
from US$0.0433
|
50,840
in stock
|
Buy Now | |
Farnell
from US$0.0447
|
50,840
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
20,080
in stock
|
Buy Now | |
Future Electronics
from US$0.0267
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0287
|
8,139
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
7,929
in stock
|
Buy Now | |
Avnet America
from US$0.0246
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
590,000
in stock
|
Buy Now | |
RS Americas
from US$0.81
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
HP0603 1R 1% 0,33W HIGHPOWER | Rutronik |
1 OHM .33W 1% | TTI Europe |
RES, 1R, 1%, 0.33W, 0603, THICK FILM | element14 |
Vishay Pulse Proof High Power Thick Film Resistor 1Ohm ± | Distrelec |
CRCW-HP Series 0603 0.33 W 1 Ohm â–’1% â–’100 ppm/K Thick Film Chip Resistor | Future Electronics |
Res, 1R, 1%, 0.33W, 0603, Thick Film | Newark Electronics |
SMD Chip Resistor, 1 Ohm, ± 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power Pulse Proof | Avnet America |
​​CRCW Power Resistor 0603 0.25W 1R 1% | RS |
SMD Chip Resistor, 1 Ohm, � 1%, 330 mW, 0603 [1608 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
CRCW Series Thick Film Power Resistor 0603 Case 1Ohms +/-1% 0.25W +/-100ppm/K | Vishay Dale CRCW06031R00FKEAHP | RS Americas |
Where can I find additional details, specifications and documents for a CRCW06031R00FKEAHP?
Additional datasheets, footprints and schematics for CRCW06031R00FKEAHP are listed on our Part Details page. You can also find images and similar parts to CRCW06031R00FKEAHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW06031R00FKEAHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW06031R00FKEAHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW06031R00FKEAHP fall under?
The CRCW06031R00FKEAHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW06031R00FKEAHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW06031R00FKEAHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW06031R00FKEAHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW06031R00FKEAHP have stock available?
Authorised distributors including Rutronik, TTI Europe, element14, Farnell and Distrelec have stock available or on a lead time for CRCW06031R00FKEAHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW06031R00FKEAHP often in real-time on the comparison pages.
What if I can't find stock of CRCW06031R00FKEAHP?
You can fill out our help required form which you can use to request a quote for CRCW06031R00FKEAHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.