Status: | Unknown |
---|---|
Series: | D/CRCW-P e3 |
RoHS: | Unknown |
Prices starting from US$0.0289
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0440
|
8,938
in stock
|
Buy Now | |
Chip One Stop
from US$0.0448
|
3,118
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0295
|
-
|
Buy Now | |
Avnet America
from US$0.0324
|
-
|
Buy Now | |
element14
from US$0.0338
|
-
|
Buy Now | |
Distrelec
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.0289
|
-
|
Buy Now | |
Farnell
from US$0.0324
|
-
|
Buy Now |
Low temperature coefficient (± 50 ppm/K) and tight tolerances (± 0.5 %) |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, Aec-Q200, Thick Film, 10M, 0603 | Newark Electronics |
SMD Chip Resistor, 10 MOhm, � 0.5%, 100 mW, 0603 [1608 Metric], Thick Film, Semi Precision | Avnet Abacus |
10 MOhms ▒0.5% 0.1W, 1/10W Chip Resistor 0603 | Future Electronics |
SMD Chip Resistor, 10 MOhm, ± 0.5%, 100 mW, 0603 [1608 Metric], Thick Film, Semi Precision | Avnet America |
RES, 10M, 0.5%, 0.1W, 0603, THICK FILM | element14 |
Vishay Lead-Free Thick Film Semi-Precision Chip Resistor 10MOhm ± | Distrelec |
10M OHM .5% 50PPM | TTI Europe |
Where can I find additional details, specifications and documents for a CRCW060310M0DHEAP?
Additional datasheets, footprints and schematics for CRCW060310M0DHEAP are listed on our Part Details page. You can also find images and similar parts to CRCW060310M0DHEAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW060310M0DHEAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW060310M0DHEAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW060310M0DHEAP fall under?
The CRCW060310M0DHEAP is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CRCW060310M0DHEAP when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW060310M0DHEAP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW060310M0DHEAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW060310M0DHEAP have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet Abacus, Future Electronics and Avnet America have stock available or on a lead time for CRCW060310M0DHEAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW060310M0DHEAP often in real-time on the comparison pages.
What if I can't find stock of CRCW060310M0DHEAP?
You can fill out our help required form which you can use to request a quote for CRCW060310M0DHEAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.