Status: | Unknown |
---|---|
Series: | CRCW Series |
RoHS: | Unknown |
Prices starting from US$0.0340
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
8,950
in stock
|
Buy Now | |
element14
from US$0.07
|
8,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.0445
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now |
Resistor Case Style | 0603 ^1608 Metric] |
---|---|
Resistance | 0.1Gohm |
Product Range | CRCW Series |
Voltage Rating | 75V |
Resistor Element Type | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 5% |
RES, 100M, 5%, 0.1W, 0603, THICK FILM | element14 |
Resistor, Thick Film, 0.1Gohm, 100Mw, 5% | Newark Electronics |
SMD Chip Resistor, 100 MOhm, � 5%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
CRCW Series 0603 0.1 W 100 MOhm â–’5 % â–’500 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 100 MOhm, ± 5%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
100M OHM 5% 500PPM | TTI Europe |
Where can I find additional details, specifications and documents for a CRCW0603100MJPEAHR?
Additional datasheets, footprints and schematics for CRCW0603100MJPEAHR are listed on our Part Details page. You can also find images and similar parts to CRCW0603100MJPEAHR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW0603100MJPEAHR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW0603100MJPEAHR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW0603100MJPEAHR fall under?
The CRCW0603100MJPEAHR is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to CRCW0603100MJPEAHR when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW0603100MJPEAHR you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW0603100MJPEAHR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW0603100MJPEAHR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Abacus and Future Electronics have stock available or on a lead time for CRCW0603100MJPEAHR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW0603100MJPEAHR often in real-time on the comparison pages.
What if I can't find stock of CRCW0603100MJPEAHR?
You can fill out our help required form which you can use to request a quote for CRCW0603100MJPEAHR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.