Status: | Unknown |
---|---|
Series: | D/CRCW |
RoHS: | Not Compliant |
Prices starting from US$0.0100
Stability ÃŽâ€R/R = 1 % for 1000 h at 70 °C |
Lead (Pb)-bearing termination plating on Ni barrier layer |
Metal glaze on high quality ceramic |
Datasheet |
---|
D/CRCW |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, JUMPER, 0.1W, 2A, THICK FILM, 0603 | element14 |
Res, Thick Film, 0R, 0.1W, 0603 | Newark Electronics |
RES SMD 0 OHM JUMPER 1/10W 0603 | Future Electronics |
Zero Ohm Resistor, Jumper, 0603 [1608Metric], Thick Film, 100 mW, 2 A, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW06030000ZSTB?
Additional datasheets, footprints and schematics for CRCW06030000ZSTB are listed on our Part Details page. You can also find images and similar parts to CRCW06030000ZSTB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW06030000ZSTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW06030000ZSTB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW06030000ZSTB fall under?
The CRCW06030000ZSTB is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW06030000ZSTB when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW06030000ZSTB you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW06030000ZSTB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW06030000ZSTB have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for CRCW06030000ZSTB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW06030000ZSTB often in real-time on the comparison pages.
What if I can't find stock of CRCW06030000ZSTB?
You can fill out our help required form which you can use to request a quote for CRCW06030000ZSTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.