Status: | Unknown |
---|---|
Series: | D/CRCW e3 |
RoHS: | Unknown |
Prices starting from US$0.0016
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0072
|
9,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0046
|
23,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0090
|
9,500
in stock
|
Buy Now | |
element14
from US$0.0081
|
9,500
in stock
|
Buy Now | |
Kruse
-
|
200,000
in stock
|
Buy Now | |
Avnet America
from US$0.0016
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Distrelec
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
2 mm pitch packaging option for 0603 size |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Industrial |
Telecommunication |
Datasheet |
---|
D/CRCW e3 |
General Information |
---|
D/CRCW e3 - Sample Kit |
D25/CRCW1206 e3 - Sample Kit |
D12/CRCW0805 e3 - Sample Kit |
D11/CRCW0603 e3 - Sample Kit |
D10/CRCW0402 e3 - Sample Kit |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
SMD Resistor 0402 0,063W 1% 5M6 Taped | Schukat Electronic |
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.6 Mohm, 63 Mw, - 1%, 50 V Rohs Compliant: Yes |Vishay CRCW04025M60FKED | Newark Electronics |
RES, 5M6, 1%, 0.063W, 0402, THICK FILM | element14 |
RES 5M6 1% 50PPM MF CHP 0402 | Kruse |
SMD Chip Resistor, 5.6 MOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
Vishay SMD Resistor 63mW, 5.6MOhm, 1%, 0402 | Distrelec |
SMD Chip Resistor, 5.6 MOhm, � 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW04025M60FKED?
Additional datasheets, footprints and schematics for CRCW04025M60FKED are listed on our Part Details page. You can also find images and similar parts to CRCW04025M60FKED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW04025M60FKED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW04025M60FKED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW04025M60FKED fall under?
The CRCW04025M60FKED is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW04025M60FKED when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW04025M60FKED you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW04025M60FKED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW04025M60FKED have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Kruse have stock available or on a lead time for CRCW04025M60FKED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW04025M60FKED often in real-time on the comparison pages.
What if I can't find stock of CRCW04025M60FKED?
You can fill out our help required form which you can use to request a quote for CRCW04025M60FKED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.