Status: | Unknown |
---|---|
Series: | D/CRCW-IF e3 |
RoHS: | Compliant |
High pulse performance, up to 10 kW |
High pulse voltage up to 4 kV, 1.2 µs / 50 µs |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
Applications |
---|
DC-DC converters |
On-board chargers |
Lighting ballasts |
Datasheet |
---|
D/CRCW-IF e3 |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Support Tools |
---|
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.6 Kohm, 63 Mw, - 5%, 50 V Rohs Compliant: Yes |Vishay CRCW04025K60JNEDIF | Newark Electronics |
RES THKFLM D10/0402-IF 5K6 OHM 5% 200 ET7 E3 SMD | Avnet America |
RES, 5K6, 5%, 0.063W, 0402, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a CRCW04025K60JNEDIF?
Additional datasheets, footprints and schematics for CRCW04025K60JNEDIF are listed on our Part Details page. You can also find images and similar parts to CRCW04025K60JNEDIF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW04025K60JNEDIF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW04025K60JNEDIF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW04025K60JNEDIF fall under?
The CRCW04025K60JNEDIF is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW04025K60JNEDIF when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW04025K60JNEDIF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW04025K60JNEDIF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CRCW04025K60JNEDIF have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CRCW04025K60JNEDIF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW04025K60JNEDIF often in real-time on the comparison pages.
What if I can't find stock of CRCW04025K60JNEDIF?
You can fill out our help required form which you can use to request a quote for CRCW04025K60JNEDIF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.