Status: | Unknown |
---|---|
Series: | D/CRCW-IF e3 |
RoHS: | Unknown |
High pulse performance, up to 10 kW |
High pulse voltage up to 4 kV, 1.2 µs / 50 µs |
Stability at different environmental conditions ÃŽâ€R/R ≤ 1 % (1000 h rated power at 70 °C) |
Applications |
---|
DC-DC converters |
On-board chargers |
Lighting ballasts |
Datasheet |
---|
D/CRCW-IF e3 |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Support Tools |
---|
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
SMD Chip Resistor, 4.7 kOhm, ± 5%, 63 mW, 0402 [1005 Metric], Thick Film, Pulse Proof | Avnet America |
RES, 4K7, 5%, 0.063W, 0402, THICK FILM | Farnell |
SMD Chip Resistor, 4.7 kOhm, � 5%, 63 mW, 0402 [1005 Metric], Thick Film, Pulse Proof | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRCW04024K70JNEDIF?
Additional datasheets, footprints and schematics for CRCW04024K70JNEDIF are listed on our Part Details page. You can also find images and similar parts to CRCW04024K70JNEDIF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW04024K70JNEDIF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW04024K70JNEDIF price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW04024K70JNEDIF you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW04024K70JNEDIF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW04024K70JNEDIF have stock available?
Authorised distributors including Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for CRCW04024K70JNEDIF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW04024K70JNEDIF often in real-time on the comparison pages.
What if I can't find stock of CRCW04024K70JNEDIF?
You can fill out our help required form which you can use to request a quote for CRCW04024K70JNEDIF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.