Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0075
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0075
|
7,600
in stock
|
Buy Now | |
element14
from US$0.0220
|
919,738
in stock
|
Buy Now | |
Newark Electronics
from US$0.0140
|
882,000
in stock
|
Buy Now | |
Farnell
from US$0.0198
|
882,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0094
|
430,000
in stock
|
Buy Now | |
Distrelec
from US$0.0213
|
9,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.0099
|
7,008
in stock
|
Buy Now | |
Avnet Abacus
-
|
100,000
in stock
|
Buy Now | |
Rutronik
from US$0.0087
|
-
|
Buy Now | |
Future Electronics
from US$0.0119
|
-
|
Buy Now | |
Avnet America
from US$0.0085
|
-
|
Buy Now | |
RS Americas
from US$0.0150
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 4K7, 1%, 0.2W, 0402, THICK FILM | element14 |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 4.7 Kohm, 200 Mw, 1%, 50 V Rohs Compliant: Yes |Vishay CRCW04024K70FKEDHP | Newark Electronics |
4.7K OHM .2W 1% | TTI Europe |
Vishay Pulse Proof High Power Thick Film Resistor 4.7kOhm ± | Distrelec |
CRCW Power Resistor 0402 0.063W 4K7 | RS |
SMD Chip Resistor, 4.7 kOhm, � 1%, 200 mW, 0402 [1005 Metric], Thick Film, High Power Pulse Proof | Avnet Abacus |
CRCW0402-HP 100 4K7 1% ET7 e3 | Rutronik |
CRCW Series 0402 0.2 W 4.7 kOhm â–’1 % â–’100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 4.7 kOhm, ± 1%, 200 mW, 0402 [1005 Metric], Thick Film, High Power Pulse Proof | Avnet America |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a CRCW04024K70FKEDHP?
Additional datasheets, footprints and schematics for CRCW04024K70FKEDHP are listed on our Part Details page. You can also find images and similar parts to CRCW04024K70FKEDHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW04024K70FKEDHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW04024K70FKEDHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW04024K70FKEDHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW04024K70FKEDHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW04024K70FKEDHP have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TTI Europe and Distrelec have stock available or on a lead time for CRCW04024K70FKEDHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW04024K70FKEDHP often in real-time on the comparison pages.
What if I can't find stock of CRCW04024K70FKEDHP?
You can fill out our help required form which you can use to request a quote for CRCW04024K70FKEDHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.