Status: | Unknown |
---|---|
Series: | D/CRCW |
RoHS: | Not Compliant |
Prices starting from US$0.0116
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0229
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0117
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
13,704
in stock
|
Buy Now | |
TTI Europe
from US$0.0170
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.0116
|
-
|
Buy Now | |
element14
from US$0.0154
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Stability ÃŽâ€R/R = 1 % for 1000 h at 70 °C |
Lead (Pb)-bearing termination plating on Ni barrier layer |
Metal glaze on high quality ceramic |
Datasheet |
---|
D/CRCW |
Markings |
---|
Surface Mount Resistor Marking |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CRCW Series 0402 0.063W 49.9 Ohm ▒1 % ▒100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
49.9 OHM 1% | TTI Europe |
SMD Chip Resistor, 49.9 Ohm, � 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
Res, 49R9, 1%, 0.063W, 0402, Thick Film | Newark Electronics |
SMD Chip Resistor, 49.9 Ohm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
RES, 49R9, 1%, 0.063W, 0402, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a CRCW040249R9FKTD?
Additional datasheets, footprints and schematics for CRCW040249R9FKTD are listed on our Part Details page. You can also find images and similar parts to CRCW040249R9FKTD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW040249R9FKTD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW040249R9FKTD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW040249R9FKTD fall under?
The CRCW040249R9FKTD is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW040249R9FKTD when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW040249R9FKTD you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW040249R9FKTD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW040249R9FKTD have stock available?
Authorised distributors including Future Electronics, Chip One Stop, TTI Europe, Avnet Abacus and Newark Electronics have stock available or on a lead time for CRCW040249R9FKTD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW040249R9FKTD often in real-time on the comparison pages.
What if I can't find stock of CRCW040249R9FKTD?
You can fill out our help required form which you can use to request a quote for CRCW040249R9FKTD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.