Status: | Unknown |
---|---|
Series: | CRCW-HP e3 |
RoHS: | Unknown |
Prices starting from US$0.0085
Excellent pulse load capability |
Enhanced power rating |
Double side printed resistor element |
Applications |
---|
Automotive |
Industrial |
Commercial |
Datasheet |
---|
CRCW-HP e3 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Product Overview |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
47K OHM .2W 1% | TTI Europe |
Res, Aec-Q200, Thick Film, 47K, 0402 | Newark Electronics |
CRCW Series 0402 0.2 W 47 kOhm ▒1 % ▒100 ppm/K SMT Thick Film Chip Resistor | Future Electronics |
RES, 47K, 1%, 0.2W, 0402, THICK FILM | element14 |
SMD Chip Resistor, 47 kOhm, ± 1%, 200 mW, 0402 [1005 Metric], Thick Film, High Power Pulse Proof | Avnet America |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a CRCW040247K0FKEDHP?
Additional datasheets, footprints and schematics for CRCW040247K0FKEDHP are listed on our Part Details page. You can also find images and similar parts to CRCW040247K0FKEDHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRCW040247K0FKEDHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRCW040247K0FKEDHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRCW040247K0FKEDHP fall under?
The CRCW040247K0FKEDHP is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CRCW040247K0FKEDHP when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRCW040247K0FKEDHP you can contact the distributor directly for product support, shipping queries etc.
Is the CRCW040247K0FKEDHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRCW040247K0FKEDHP have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for CRCW040247K0FKEDHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRCW040247K0FKEDHP often in real-time on the comparison pages.
What if I can't find stock of CRCW040247K0FKEDHP?
You can fill out our help required form which you can use to request a quote for CRCW040247K0FKEDHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.